Status: | Active |
---|---|
Series: | ESD8104 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
156,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
42,000
in stock
|
Buy Now | |
element14
from US$0.18
|
8,678
in stock
|
Buy Now | |
Farnell
from US$0.18
|
8,678
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,115
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.37pF max capacitance |
Low clamping voltage of 11.4V at 16A |
Benefits |
---|
Maintains signal integrity for data lines up to 5Gb/s and greater |
Protects chipsets with small geometries used in USB3.0 applications |
Applications |
---|
USB3.0 |
Description | ESD8104 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port eSATA 3.0 HDMI 1.3/1.4 HDMI 2.0 USB 3.0 USB 3.1 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.37 |
V(BR) Min (V) | 4 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | UDFN-10 |
Clamping Voltage Vc Max:11.4V | Newark Electronics |
ESD8104 Series 3.3 V Uni-Directional ESD Protection Diode - UDFN-10 | Future Electronics |
DIODE, ESD PROTECTION, 3.3V, UDFN | element14 |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir �15kV@Air Gap/�15kV@Contact Disc 10-Pin UDFN T/R | EBV Elektronik |
Low Capacitance ESD Diode Array UDFN10 | RS |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir ±15kV@Air Gap/±15kV@Contact Disc 10-Pin UDFN T/R | Avnet America |
ESD8104MUTAG, Quad Uni-Directional ESD Protection Diode, 10-Pin UDFN | ON Semiconductor ESD8104MUTAG | RS Americas |
Where can I find additional details, specifications and documents for a ESD8104MUTAG?
Additional datasheets, footprints and schematics for ESD8104MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD8104MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8104MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8104MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8104MUTAG fall under?
The ESD8104MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8104MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8104MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8104MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8104MUTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ESD8104MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8104MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD8104MUTAG?
You can fill out our help required form which you can use to request a quote for ESD8104MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.