Status: | Active |
---|---|
Series: | ESD7L |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Farnell
from US$0.43
|
15,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,061
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.047” x 0.047” (1.20 mm x 1.20 mm) |
IEC61000−4−2 Level 4 ESD Protection |
Low Capacitance 0.5 pF Typical |
Low Clamping Voltage |
Low Body Height: 0.020″ (0.5 mm) |
Response Time is Typically < 1.0 ns |
Low Leakage |
Benefits |
---|
Excellent for space constraint design |
System level ESD protection |
Applications |
---|
USB 2.0 |
End Products |
---|
USB 2.0 |
Description | ESD7L, Standard Part |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI eSATA 2.0 USB 2.0 USB 3.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 0.9 |
V(BR) Min (V) | 5.4 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 12 |
Package Type | SOT-723-3 |
DIODE, TVS, 5V, SOT-723 | Farnell |
Tvs Diode, 5V, Sot-723 | Newark Electronics |
ESD7L5.0DT5G, SOT-723 EUT SNGL CPR PBF | RS |
ESD7L Series 5 V 0.9 pF Surface Mount Transient Voltage Suppressor - SOT-723 | Future Electronics |
ESD Suppressor TVS ±10KV 3-Pin SOT-723 T/R | Avnet America |
ESD7L5.0DT5G, Dual TVS Diode, 150mW, 3-Pin SOT-723 | ON Semiconductor ESD7L5.0DT5G | RS Americas |
ESD Suppressor TVS �10KV 3-Pin SOT-723 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD7L5.0DT5G?
Additional datasheets, footprints and schematics for ESD7L5.0DT5G are listed on our Part Details page. You can also find images and similar parts to ESD7L5.0DT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7L5.0DT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7L5.0DT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7L5.0DT5G fall under?
The ESD7L5.0DT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7L5.0DT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7L5.0DT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7L5.0DT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7L5.0DT5G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, RS and Future Electronics have stock available or on a lead time for ESD7L5.0DT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7L5.0DT5G often in real-time on the comparison pages.
What if I can't find stock of ESD7L5.0DT5G?
You can fill out our help required form which you can use to request a quote for ESD7L5.0DT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.