Status: | Unknown |
---|---|
Series: | ESD-SAFE Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,475
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,475
in stock
|
Buy Now | |
element14
from US$0.11
|
1,475
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD-SAFE Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
.47UF 100V 10% 1206 | TTI Europe |
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206 | Newark Electronics |
CAP, 0.47µF, 100V, 10%, X7R, 1206 | element14 |
KC470nF120610%100VX7RAESD28kV | Rutronik |
ESD Series 1206 100 V 0.47 uF ▒10 % Tolerance SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ESD61C474K4T2A-28?
Additional datasheets, footprints and schematics for ESD61C474K4T2A-28 are listed on our Part Details page. You can also find images and similar parts to ESD61C474K4T2A-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD61C474K4T2A-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD61C474K4T2A-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD61C474K4T2A-28 fall under?
The ESD61C474K4T2A-28 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESD61C474K4T2A-28 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD61C474K4T2A-28 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD61C474K4T2A-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD61C474K4T2A-28 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for ESD61C474K4T2A-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD61C474K4T2A-28 often in real-time on the comparison pages.
What if I can't find stock of ESD61C474K4T2A-28?
You can fill out our help required form which you can use to request a quote for ESD61C474K4T2A-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.