Status: | Active |
---|---|
Series: | ESD5Z |
RoHS: | Compliant |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
276,000
in stock
|
Buy Now | |
element14
from US$0.06
|
12,585
in stock
|
Buy Now | |
Farnell
from US$0.06
|
12,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
8,250
in stock
|
Buy Now | |
Avnet America
from US$0.0159
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
63,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0235
|
-
|
Buy Now |
IEC61000-4-2 up to +/- 30 kV contact |
8x20 us pulse up to 240W |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
General ESD protection for handheld devices |
End Products |
---|
TVS protection for charger line and battery contacts in handheld products |
Description | ESD5Z, 6.0 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 70 |
V(BR) Min (V) | 6.8 |
VRWM Max (V) | 6 |
IR Max (µA) | 0.01 |
PPK Max (W) | 181 |
Package Type | SOD-523-2 |
ESD5Z6T1G Series 6 V 181 W Uni-Directional SMT TVS Diode/ESD Protection-SOD-523 | Future Electronics |
DIODE, ESD, 12V, 70PF, SOD-523 | element14 |
Tvs Diode, 240W, 6V, Sod-523 | Newark Electronics |
TVS/ESD Protection 6V 240W SOD523 | RS |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor Zener Single Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 2-Pin SOD-523 T/R | Avnet America |
ESD Suppressor Zener Single Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 2-Pin SOD-523 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESD5Z6.0T1G?
Additional datasheets, footprints and schematics for ESD5Z6.0T1G are listed on our Part Details page. You can also find images and similar parts to ESD5Z6.0T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD5Z6.0T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD5Z6.0T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD5Z6.0T1G fall under?
The ESD5Z6.0T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD5Z6.0T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD5Z6.0T1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD5Z6.0T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD5Z6.0T1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for ESD5Z6.0T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD5Z6.0T1G often in real-time on the comparison pages.
What if I can't find stock of ESD5Z6.0T1G?
You can fill out our help required form which you can use to request a quote for ESD5Z6.0T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.