Status: | Unknown |
---|---|
Series: | ESD5V Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | TSFP-3 |
No. of Pins | 3Pins |
Operating Voltage | 5.3V |
Power Dissipation Pd | - |
Product Range | ESD5V Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 3A |
Reverse Stand-Off Voltage Vrwm | 5.3V |
TVS Polarity | Unidirectional |
TVS Diode ESD 20KV Uni-directional TSFP3 | RS |
Esd Protection Diode, Tsfp-3 | Newark Electronics |
DIODE, TVS, TSFP-3 | Farnell |
ESD Suppressor TVS 20KV 3-Pin TSFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESD5V3U2U-03F H6327?
Additional datasheets, footprints and schematics for ESD5V3U2U-03F H6327 are listed on our Part Details page. You can also find images and similar parts to ESD5V3U2U-03F H6327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD5V3U2U-03F H6327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD5V3U2U-03F H6327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD5V3U2U-03F H6327 fall under?
The ESD5V3U2U-03F H6327 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD5V3U2U-03F H6327 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD5V3U2U-03F H6327 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD5V3U2U-03F H6327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD5V3U2U-03F H6327 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for ESD5V3U2U-03F H6327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD5V3U2U-03F H6327 often in real-time on the comparison pages.
What if I can't find stock of ESD5V3U2U-03F H6327?
You can fill out our help required form which you can use to request a quote for ESD5V3U2U-03F H6327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.