Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 33V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 200mW |
Product Range | - |
Automotive Qualification Standard | - |
Vc Test Current | 1mA |
ESD12VD3 Series 22 V 150 pF Surface Mount ESD Protection Diode - SOD-323 | Future Electronics |
ESD SUPPRESSOR, 200mW, 33V, SOD-323 | element14 |
Where can I find additional details, specifications and documents for a ESD12VD3-TP?
Additional datasheets, footprints and schematics for ESD12VD3-TP are listed on our Part Details page. You can also find images and similar parts to ESD12VD3-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD12VD3-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD12VD3-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD12VD3-TP fall under?
The ESD12VD3-TP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD12VD3-TP when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD12VD3-TP you can contact the distributor directly for product support, shipping queries etc.
Is the ESD12VD3-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD12VD3-TP have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for ESD12VD3-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD12VD3-TP often in real-time on the comparison pages.
What if I can't find stock of ESD12VD3-TP?
You can fill out our help required form which you can use to request a quote for ESD12VD3-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.