Status: | Unknown |
---|---|
Series: | ESD-SR Series Snap-on Cores |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
925
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
1,029
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
439
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
247
in stock
|
Buy Now | |
element14
from US$1.28
|
247
in stock
|
Buy Now | |
Farnell
from US$1.20
|
247
in stock
|
Buy Now | |
CoreStaff
from US$0.96
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Avnet Asia
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now |
Cable Diameter Max | 6mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series Snap-on Cores |
SVHC | No SVHC (15-Jan-2018) |
KEMET Split Ferrite Core for Round Cables 450Ohm @ 300MHz | Distrelec |
Ferrite EMI Snap-On 16x16.4-33mm | RS |
Ferrite Core, Split, 16.4Mm, Snap-On | Newark Electronics |
FERRITE CORE, SPLIT, 16.4MM, SNAP-ON | element14 |
Split Core Ferrite, 6 mm, 300 MHz | Avnet Abacus |
Openable Ferrite Ring, For Consumer Electronics,16x33x16.4mm, Apertures:1,Dia 6mm | KEMET ESD-SR-120 | RS Americas |
FERRITE CLAMP | TTI Europe |
Where can I find additional details, specifications and documents for a ESD-SR-120?
Additional datasheets, footprints and schematics for ESD-SR-120 are listed on our Part Details page. You can also find images and similar parts to ESD-SR-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-120 fall under?
The ESD-SR-120 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-120 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-120 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-120 have stock available?
Authorised distributors including Distrelec, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ESD-SR-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-120 often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-120?
You can fill out our help required form which you can use to request a quote for ESD-SR-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.