Status: | Unknown |
---|---|
Series: | ESD-SR Series Snap-on Cores |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
2,675
in stock
|
Buy Now | |
element14
from US$1.02
|
2,976
in stock
|
Buy Now | |
Farnell
from US$0.89
|
2,976
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
1,453
in stock
|
Buy Now | |
CoreStaff
from US$0.81
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter Max | 6mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series Snap-on Cores |
SVHC | No SVHC (15-Jan-2018) |
FERRITE CORE, SPLIT, 6MM, SNAP-ON | element14 |
Ferrite EMI Snap-On 16.5x16.5-21mm | RS |
KEMET Split Ferrite Core for Round Cables 210Ohm @ 300MHz | Distrelec |
Ferrite Cores&Accessories | Rapid Electronics |
Emi Snap-On (16.5X16.5-21Mm) Rohs Compliant: Yes |Kemet ESD-SR-100 | Newark Electronics |
Split Core Ferrite, 6 mm, 300 MHz | Avnet America |
Ferrite Split/Snap-On EMI 16.5mm | KEMET ESD-SR-100 | RS Americas |
Where can I find additional details, specifications and documents for a ESD-SR-100?
Additional datasheets, footprints and schematics for ESD-SR-100 are listed on our Part Details page. You can also find images and similar parts to ESD-SR-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-100 fall under?
The ESD-SR-100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-100 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-100 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-100 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and CoreStaff have stock available or on a lead time for ESD-SR-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-100 often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-100?
You can fill out our help required form which you can use to request a quote for ESD-SR-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.