Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
ES-CAP-NO.2-B9-X-35MM Wall Type: Dual Wall Adhesive Requirement: Adhesive Precoat Operating Temperature Range: -40 – 105 °C Operating Temperature Range: -40 – 221 °F Dual Wall Adhesive Precoat | Splice Sealing End Cap(Es-Cap) | Part Number: ES-CAP-NO.2-B9-X-35MM | Internal Number: 1922530003 | Alias Number: 3-1191394-9 | TE Connectivity | TE Store |
Es-Cap-No.2-B9-X-35Mm Rohs Compliant: Yes |Raychem Te Connectivity ES-CAP-NO.2-B9-X-35MM | Newark Electronics |
Where can I find additional details, specifications and documents for a ES-CAP-NO.2-B9-X-35MM?
Additional datasheets, footprints and schematics for ES-CAP-NO.2-B9-X-35MM are listed on our Part Details page. You can also find images and similar parts to ES-CAP-NO.2-B9-X-35MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES-CAP-NO.2-B9-X-35MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES-CAP-NO.2-B9-X-35MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES-CAP-NO.2-B9-X-35MM fall under?
The ES-CAP-NO.2-B9-X-35MM is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to ES-CAP-NO.2-B9-X-35MM when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES-CAP-NO.2-B9-X-35MM you can contact the distributor directly for product support, shipping queries etc.
Is the ES-CAP-NO.2-B9-X-35MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ES-CAP-NO.2-B9-X-35MM have stock available?
Authorised distributors including TE Store and Newark Electronics have stock available or on a lead time for ES-CAP-NO.2-B9-X-35MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES-CAP-NO.2-B9-X-35MM often in real-time on the comparison pages.
What if I can't find stock of ES-CAP-NO.2-B9-X-35MM?
You can fill out our help required form which you can use to request a quote for ES-CAP-NO.2-B9-X-35MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.