Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.224" |
I.D. Supplied - Metric | 5.7mm |
Shrink Tubing / Boot Colour | Transparent |
Total Length - Imperial | 1.18" |
Total Length - Metric | 30mm |
I.D. Recovered Max - Imperial | 0.049" |
I.D. Recovered Max - Metric | 1.27mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Adhesive-Lined Heat Shrink End Cap |
Approval Bodies | UL |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 5.7mm |
Cable Diameter Min | 1.27mm |
Colour | Clear |
External Length / Height | 30mm |
Fully Shrunk Diameter | 1.27mm |
I.D. Max Recovered | 1.27mm |
I.D. Supplied | 5.7mm |
Internal Diameter | 5.7mm |
Length - Imperial | 1.18" |
Length - Metric | 30mm |
Material | Semi-Rigid Polyolefin |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Shrink Temperature | 135°C |
Shrink Type | Heat |
Unshrunk Diameter | 5.7mm |
Wall Thickness | 1.2mm |
Heatshrink, End Cap, 5.7Mm, Pk100 | Newark Electronics |
HEATSHRINK, END CAP, 5.7MM, PK100 | element14 |
ES-CAP-NO.1-C1-X-30MM | Power and Signal Group |
Where can I find additional details, specifications and documents for a ES-CAP-NO.1-C1-X-30MM?
Additional datasheets, footprints and schematics for ES-CAP-NO.1-C1-X-30MM are listed on our Part Details page. You can also find images and similar parts to ES-CAP-NO.1-C1-X-30MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES-CAP-NO.1-C1-X-30MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES-CAP-NO.1-C1-X-30MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES-CAP-NO.1-C1-X-30MM fall under?
The ES-CAP-NO.1-C1-X-30MM is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to ES-CAP-NO.1-C1-X-30MM when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES-CAP-NO.1-C1-X-30MM you can contact the distributor directly for product support, shipping queries etc.
Is the ES-CAP-NO.1-C1-X-30MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES-CAP-NO.1-C1-X-30MM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for ES-CAP-NO.1-C1-X-30MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES-CAP-NO.1-C1-X-30MM often in real-time on the comparison pages.
What if I can't find stock of ES-CAP-NO.1-C1-X-30MM?
You can fill out our help required form which you can use to request a quote for ES-CAP-NO.1-C1-X-30MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.