Status: | Unknown |
---|---|
Series: | ESB63 Series |
RoHS: | Unknown |
Load Current Inductive | 30A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 400VAC |
Contact Configuration | 4NO |
No. of Poles | 4 Pole |
Switching Power AC3 | 5kW |
Switching Current AC1 | 63A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Switching Power AC1 | 13.8kW |
Load Current Resistive | 63A |
Switching Current AC3 | 30A |
Product Range | ESB63 Series |
Contactor Direction | Reversing |
INSTALLATION CONTACTOR, 63A 4NO | Farnell |
Contactor, 4No, Din Rail, 400 Vac, 63 A, 230 V, 230 V Rohs Compliant: Yes |Abb ESB63.40 | Newark Electronics |
Where can I find additional details, specifications and documents for a ESB63.40?
Additional datasheets, footprints and schematics for ESB63.40 are listed on our Part Details page. You can also find images and similar parts to ESB63.40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESB63.40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESB63.40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESB63.40 fall under?
The ESB63.40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ESB63.40 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESB63.40 you can contact the distributor directly for product support, shipping queries etc.
Is the ESB63.40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESB63.40 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ESB63.40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESB63.40 often in real-time on the comparison pages.
What if I can't find stock of ESB63.40?
You can fill out our help required form which you can use to request a quote for ESB63.40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.