Status: | Unknown |
---|---|
Series: | ESB40 Series |
RoHS: | Unknown |
Load Current Inductive | 22A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 400VAC |
Contact Configuration | 4NO |
No. of Poles | 4 Pole |
Switching Power AC3 | 3.7kW |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Switching Power AC1 | 8.8kW |
Load Current Resistive | 40A |
Switching Current AC3 | 22A |
Product Range | ESB40 Series |
Contactor Direction | Reversing |
External Depth | 58mm |
External Length / Height | 85mm |
External Width | 54mm |
Height | 85mm |
INSTALLATION CONTACTOR, 40A 4N0 | Farnell |
Where can I find additional details, specifications and documents for a ESB40.40?
Additional datasheets, footprints and schematics for ESB40.40 are listed on our Part Details page. You can also find images and similar parts to ESB40.40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESB40.40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESB40.40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESB40.40 fall under?
The ESB40.40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ESB40.40 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESB40.40 you can contact the distributor directly for product support, shipping queries etc.
Is the ESB40.40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESB40.40 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ESB40.40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESB40.40 often in real-time on the comparison pages.
What if I can't find stock of ESB40.40?
You can fill out our help required form which you can use to request a quote for ESB40.40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.