Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$655.44
Current Rating | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Convert From | 10/100 RJ45 Ethernet |
Convert To | 8 x RS-422/485 Serial |
Ethernet To Serial Adapter 8 x RS422/485 | RS |
Enet To Serial Device Server, Rs422/485 Rohs Compliant: Yes |Brainboxes ES-842. | Newark Electronics |
Brainboxes ES-842 8 Port RS422/485 Ethernet to Serial Adapter | Rapid Electronics |
Ethernet to Serial, 8 Port RS422/485 | Brainboxes ES-842 | RS Americas |
ENET TO SERIAL DEVICE SERVER, RS422/485 | element14 |
Brainboxes Serial Device Server with Interchangeable Adapters, 100Mbps, Serial Ports - 8, RS422 / RS485 Euro Type C (CEE 7/16) Plug / UK Type G (BS1363) Plug / US Type A Plug / AU Type I Plug | Distrelec |
Where can I find additional details, specifications and documents for a ES-842?
Additional datasheets, footprints and schematics for ES-842 are listed on our Part Details page. You can also find images and similar parts to ES-842 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES-842 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES-842 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES-842 fall under?
The ES-842 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to ES-842 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES-842 you can contact the distributor directly for product support, shipping queries etc.
Is the ES-842 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES-842 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for ES-842.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES-842 often in real-time on the comparison pages.
What if I can't find stock of ES-842?
You can fill out our help required form which you can use to request a quote for ES-842 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.