Status: | Unknown |
---|---|
Series: | Ergo-Tek Slim Series |
RoHS: | Compliant |
Plier Style | Round Nose |
---|---|
Overall Length | 135mm |
Product Range | Ergo-Tek Slim Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pliers | Transfer Multisort Elektronik |
Hp Plier, Round Nose, Smooth, 135Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ES6041.CR.BG?
Additional datasheets, footprints and schematics for ES6041.CR.BG are listed on our Part Details page. You can also find images and similar parts to ES6041.CR.BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES6041.CR.BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES6041.CR.BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES6041.CR.BG fall under?
The ES6041.CR.BG is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Pliers.
Can I view similar or alternative parts?
You can view similar parts to ES6041.CR.BG when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES6041.CR.BG you can contact the distributor directly for product support, shipping queries etc.
Is the ES6041.CR.BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ES6041.CR.BG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ES6041.CR.BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES6041.CR.BG often in real-time on the comparison pages.
What if I can't find stock of ES6041.CR.BG?
You can fill out our help required form which you can use to request a quote for ES6041.CR.BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.