Status: | Unknown |
---|---|
Series: | Ergo-Tek Slim Series |
RoHS: | Compliant |
Plier Style | Bent Nose |
---|---|
Overall Length | 140mm |
Product Range | Ergo-Tek Slim Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pliers | Transfer Multisort Elektronik |
Hp Plier, Bent Nose, Smooth, 140Mm | Newark Electronics |
Ideal Tek ESD-Safe High Precision Ergo-tek Slim Plier, Steel, 140mm | Distrelec |
Where can I find additional details, specifications and documents for a ES6023B.CR.BG?
Additional datasheets, footprints and schematics for ES6023B.CR.BG are listed on our Part Details page. You can also find images and similar parts to ES6023B.CR.BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES6023B.CR.BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES6023B.CR.BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES6023B.CR.BG fall under?
The ES6023B.CR.BG is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Pliers.
Can I view similar or alternative parts?
You can view similar parts to ES6023B.CR.BG when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES6023B.CR.BG you can contact the distributor directly for product support, shipping queries etc.
Is the ES6023B.CR.BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ES6023B.CR.BG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ES6023B.CR.BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES6023B.CR.BG often in real-time on the comparison pages.
What if I can't find stock of ES6023B.CR.BG?
You can fill out our help required form which you can use to request a quote for ES6023B.CR.BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.