Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.65
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$15.43
|
7,319
in stock
|
Buy Now | |
TE Store
from US$16.16
|
3,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.43
|
1,220
in stock
|
Buy Now | |
Rapid Electronics
from US$13.06
|
372
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
372
in stock
|
Buy Now | |
TTI Europe
from US$10.97
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$13.80
|
83
in stock
|
Buy Now | |
element14
from US$14.58
|
83
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.7" |
I.D. Supplied - Metric | 17.78mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Product Range | - |
130599P006 6-1190948-4 | Heilind Electronics |
ES2000-NO.4-B7-0-STK Primary Product Color: Black Shrink Ratio: 4: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .175 in Recovered Inside Diameter (Max): 4.45 mm Black 4: 1 Dual Wall .175" | Heat Shrink Tubing | Part Number: ES2000-NO.4-B7-0-STK | Internal Number: 130599P006 | Alias Number: 6-1190948-4 | TE Connectivity | TE Store |
Heat Shrink Tubing and Sleeves HS-TUBE .7 4FT BK | Rapid Electronics |
ES2000-NO.4-B7-0-STK | TTI Europe |
Adhesive-Lined Shrink Tube, 4:1, Black | Newark Electronics |
ADHESIVE-LINED SHRINK TUBE, 4:1, BLACK | element14 |
ADHESIVE-LINED SHRINK TUBE, 4: 1, BLACK | Farnell |
Heat Shrink Tubing & Sleeves ES2000-NO.4-B7-0-STK | Sager |
Where can I find additional details, specifications and documents for a ES2000-NO.4-B7-0-STK?
Additional datasheets, footprints and schematics for ES2000-NO.4-B7-0-STK are listed on our Part Details page. You can also find images and similar parts to ES2000-NO.4-B7-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2000-NO.4-B7-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2000-NO.4-B7-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2000-NO.4-B7-0-STK fall under?
The ES2000-NO.4-B7-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ES2000-NO.4-B7-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2000-NO.4-B7-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the ES2000-NO.4-B7-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2000-NO.4-B7-0-STK have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for ES2000-NO.4-B7-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2000-NO.4-B7-0-STK often in real-time on the comparison pages.
What if I can't find stock of ES2000-NO.4-B7-0-STK?
You can fill out our help required form which you can use to request a quote for ES2000-NO.4-B7-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.