Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.427" |
I.D. Supplied - Metric | 10.85mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 1.06" |
Length - Metric | 26.9mm |
I.D. Recovered Max - Imperial | 0.095" |
RoHS Compliant | Yes |
121397P023 4-1190883-2 ES2000-NO.3-B8-0-27MM | Heilind Electronics |
Shrink Ratio:4:1 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a ES2000-NO.3-B8-0-27MM.?
Additional datasheets, footprints and schematics for ES2000-NO.3-B8-0-27MM. are listed on our Part Details page. You can also find images and similar parts to ES2000-NO.3-B8-0-27MM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2000-NO.3-B8-0-27MM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2000-NO.3-B8-0-27MM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2000-NO.3-B8-0-27MM. fall under?
The ES2000-NO.3-B8-0-27MM. is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to ES2000-NO.3-B8-0-27MM. when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2000-NO.3-B8-0-27MM. you can contact the distributor directly for product support, shipping queries etc.
Is the ES2000-NO.3-B8-0-27MM. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ES2000-NO.3-B8-0-27MM. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for ES2000-NO.3-B8-0-27MM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2000-NO.3-B8-0-27MM. often in real-time on the comparison pages.
What if I can't find stock of ES2000-NO.3-B8-0-27MM.?
You can fill out our help required form which you can use to request a quote for ES2000-NO.3-B8-0-27MM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.