Status: | Unknown |
---|---|
Series: | ES1PB, ES1PC, ES1PD |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,220
in stock
|
Buy Now | |
element14
from US$0.17
|
843
in stock
|
Buy Now | |
Farnell
from US$0.17
|
843
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
43
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in secondary rectification and freewheeling for ultrafast switching speeds of AC/DC and DC/DC converters for both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES1PB, ES1PC, ES1PD |
General Information |
---|
Soldering Process |
Featured Product - eSMP® |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 200V UF DO220AA | TTI Europe |
Vishay Ultrafast Rectifier 200V 1A 25ns DO-220AA | Distrelec |
DIODE, RECTIFIER, UFAST, 1A, 200V, SMP | element14 |
Diode, Rectifier, Ultrafast, 1A, 200V, Smp | Newark Electronics |
Diode Switching 200V 1A 2-Pin SMP T/R | EBV Elektronik |
Diode Ultra Fast Recovery 200V 1A SMP | RS |
ES1PD Series 200 V 1 A Surface Mount Ultrafast Rectifier - DO-220AA | Future Electronics |
Where can I find additional details, specifications and documents for a ES1PD-M3/84A?
Additional datasheets, footprints and schematics for ES1PD-M3/84A are listed on our Part Details page. You can also find images and similar parts to ES1PD-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1PD-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1PD-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1PD-M3/84A fall under?
The ES1PD-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to ES1PD-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1PD-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the ES1PD-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1PD-M3/84A have stock available?
Authorised distributors including TTI Europe, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for ES1PD-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1PD-M3/84A often in real-time on the comparison pages.
What if I can't find stock of ES1PD-M3/84A?
You can fill out our help required form which you can use to request a quote for ES1PD-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.