Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Type | Ultrafast Recovery |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Where can I find additional details, specifications and documents for a ES1K-TP?
Additional datasheets, footprints and schematics for ES1K-TP are listed on our Part Details page. You can also find images and similar parts to ES1K-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1K-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1K-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1K-TP fall under?
The ES1K-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES1K-TP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1K-TP you can contact the distributor directly for product support, shipping queries etc.
Is the ES1K-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1K-TP have stock available?
There is no stock from authorised distributors for ES1K-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1K-TP often in real-time on the comparison pages.
What if I can't find stock of ES1K-TP?
You can fill out our help required form which you can use to request a quote for ES1K-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.