Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 0.5mm x 4mm |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Tip / Nozzle Size | 4mm |
EMB 1/4 FENTE4,0 TORSION L25MM | RS |
Hexagon Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a ES.134T?
Additional datasheets, footprints and schematics for ES.134T are listed on our Part Details page. You can also find images and similar parts to ES.134T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES.134T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES.134T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES.134T fall under?
The ES.134T is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to ES.134T when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES.134T you can contact the distributor directly for product support, shipping queries etc.
Is the ES.134T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES.134T have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ES.134T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES.134T often in real-time on the comparison pages.
What if I can't find stock of ES.134T?
You can fill out our help required form which you can use to request a quote for ES.134T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.