Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 0.6mm x 4.5mm |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Tip / Nozzle Size | 4.5mm |
ES.134,5T EMB 1/4 FENTE4,5 TORSION L25MM | RS |
Hexagon Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a ES.134.5T?
Additional datasheets, footprints and schematics for ES.134.5T are listed on our Part Details page. You can also find images and similar parts to ES.134.5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES.134.5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES.134.5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES.134.5T fall under?
The ES.134.5T is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to ES.134.5T when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES.134.5T you can contact the distributor directly for product support, shipping queries etc.
Is the ES.134.5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES.134.5T have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ES.134.5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES.134.5T often in real-time on the comparison pages.
What if I can't find stock of ES.134.5T?
You can fill out our help required form which you can use to request a quote for ES.134.5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.