Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Lead Spacing (mm) | 25 |
Lead Diameter (mm) | 7 |
Width (mm) | 36 |
Thickness [SMD: Length] (mm) | 11 |
Height (mm) | 47 |
Varistor Voltage (V) | 820 |
Varistor Voltage (Range) (V) | 738 to 902 |
Maximum Allowable Voltage ACrms (V) | 510 |
Maximum Allowable Voltage DC (V) | 670 |
Clamping Voltage (Max.) (V) | 1355 |
Maximum Energy (2ms) (J) | 680 |
Maximum Peak Current (8/20 µs) (A) | 40000 |
Weight (Typ.) (g) | 37 |
Znr Mov Transient/Surgeabsorbers,typed Rohs Compliant: Yes |Panasonic ERZ-VS34C821 | Newark Electronics |
Var 510VAC/670VDC 40000A 820V Bolt-Down | Avnet America |
VARISTOR, 40KA, 1.355KV, 510, DISC 36MM | element14 |
Where can I find additional details, specifications and documents for a ERZ-VS34C821?
Additional datasheets, footprints and schematics for ERZ-VS34C821 are listed on our Part Details page. You can also find images and similar parts to ERZ-VS34C821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-VS34C821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-VS34C821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-VS34C821 fall under?
The ERZ-VS34C821 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: SC.
Can I view similar or alternative parts?
You can view similar parts to ERZ-VS34C821 when available in the Varistor Type: SC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-VS34C821 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-VS34C821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-VS34C821 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ERZ-VS34C821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-VS34C821 often in real-time on the comparison pages.
What if I can't find stock of ERZ-VS34C821?
You can fill out our help required form which you can use to request a quote for ERZ-VS34C821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.