Status: | Unknown |
---|---|
Series: | ERZV Series |
RoHS: | Unknown |
Voltage Rating VAC | 460V |
---|---|
Voltage Rating V DC | 615V |
Product Range | ERZV Series |
Clamping Voltage Vc Max | 1.24kV |
Varistor Case Style | Disc 36mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 40kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Znr Mov Transient/Surgeabsorbers,typed Rohs Compliant: Yes |Panasonic ERZ-VS34C751 | Newark Electronics |
Var 460VAC/615VDC 40000A 750V Bolt-Down | Avnet America |
VARISTOR, 40KA, 1.24KV, 460, DISC 36MM | element14 |
Where can I find additional details, specifications and documents for a ERZVS34C751?
Additional datasheets, footprints and schematics for ERZVS34C751 are listed on our Part Details page. You can also find images and similar parts to ERZVS34C751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVS34C751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVS34C751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVS34C751 fall under?
The ERZVS34C751 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZVS34C751 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVS34C751 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVS34C751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVS34C751 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ERZVS34C751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVS34C751 often in real-time on the comparison pages.
What if I can't find stock of ERZVS34C751?
You can fill out our help required form which you can use to request a quote for ERZVS34C751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.