Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,464
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series SMD |
---|---|
Element Size | VF Series |
Lead Type | SMD |
Width (mm) | 6 |
Thickness [SMD: Length] (mm) | 8 |
Height (mm) | 3.2 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 775 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 10 |
Maximum Peak Current (8/20 µs) (A) | 300 |
Packaging | Emboss Taping |
Weight (Typ.) (g) | 0.4 |
Varistor SMD 470V | RS |
ERZV DC=385V CL=775V 10J | Rutronik |
Varistor, 470V, 300A, 775V, Full Reel | Newark Electronics |
43.5V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | Future Electronics |
Var 300VAC/385VDC 300A 470V SMD Embossed T/R | Avnet America |
ZNR Series Surge Absorber 10A, Clamping 775V, Varistor 470V | Panasonic Electronic Components ERZVF2M471 | RS Americas |
385 VDC 10J 775 V-CLMP | TTI Europe |
VARISTOR, SMD, 470V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-VF2M471?
Additional datasheets, footprints and schematics for ERZ-VF2M471 are listed on our Part Details page. You can also find images and similar parts to ERZ-VF2M471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-VF2M471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-VF2M471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-VF2M471 fall under?
The ERZ-VF2M471 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor SMD type Series VF.
Can I view similar or alternative parts?
You can view similar parts to ERZ-VF2M471 when available in the Varistor SMD type Series VF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-VF2M471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-VF2M471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-VF2M471 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZ-VF2M471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-VF2M471 often in real-time on the comparison pages.
What if I can't find stock of ERZ-VF2M471?
You can fill out our help required form which you can use to request a quote for ERZ-VF2M471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.