Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | - |
Clamping Voltage Vc Max | 93V |
Varistor Case Style | SMD |
Varistor Type | High Surge Current |
Peak Surge Current @ 8/20µs | 125A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 1.8J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 93V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 125A |
Varistor Voltage | 47V |
Varistor SMD 47V | RS |
Varistor, 47V, 125A, 93V | Newark Electronics |
ERZ-VF Series 30 Vrms 38 VDC 125 A 47 V Surface Mount Surge Absorber | Future Electronics |
Var 30VAC/38VDC 125A 47V SMD Embossed T/R | Avnet America |
ZNR Series Surge Absorber 2.5A, Clamping 93V, Varistor 47V | Panasonic Electronic Components ERZVF2M470 | RS Americas |
VARISTOR, SMD, 47V | Farnell |
Where can I find additional details, specifications and documents for a ERZVF2M470?
Additional datasheets, footprints and schematics for ERZVF2M470 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M470 fall under?
The ERZVF2M470 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M470 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M470 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M470 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZVF2M470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M470 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M470?
You can fill out our help required form which you can use to request a quote for ERZVF2M470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.