Status: | Unknown |
---|---|
Series: | VF Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
544
in stock
|
Buy Now | |
element14
from US$0.67
|
544
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now |
Voltage Rating VAC | 300V |
---|---|
Voltage Rating V DC | 385V |
Product Range | VF Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | SMD |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 300A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 10J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 775V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 300A |
Varistor Voltage | 470V |
VARISTOR, SMD, 430V | element14 |
Varistor, Smd, 430V | Newark Electronics |
Var 275VAC/350VDC 300A 430V SMD Embossed T/R | Avnet Abacus |
ERZV DC=350V CL=710V 10J | Rutronik |
VF Series 430 V 275 Vrms 350 VDC Surface Mount Surge Absorber | Future Electronics |
ZNR Series Surge Absorber 10A, Clamping 710V, Varistor 430V | Panasonic Electronic Components ERZVF2M431 | RS Americas |
350 VDC 10J 710 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a ERZVF2M431?
Additional datasheets, footprints and schematics for ERZVF2M431 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M431 fall under?
The ERZVF2M431 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M431 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M431 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for ERZVF2M431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M431 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M431?
You can fill out our help required form which you can use to request a quote for ERZVF2M431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.