Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
1,015
in stock
|
Buy Now | |
element14
from US$0.63
|
1,824
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,824
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
91
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series SMD |
---|---|
Element Size | VF Series |
Lead Type | SMD |
Width (mm) | 6 |
Thickness [SMD: Length] (mm) | 8 |
Height (mm) | 3.2 |
Varistor Voltage (V) | 39 |
Varistor Voltage (Range) (V) | 35 to 43 |
Maximum Allowable Voltage ACrms (V) | 25 |
Maximum Allowable Voltage DC (V) | 31 |
Clamping Voltage (Max.) (V) | 77 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 1.5 |
Maximum Peak Current (8/20 µs) (A) | 125 |
Packaging | Emboss Taping |
Weight (Typ.) (g) | 0.4 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 10245 |
Master Electronics United States Tel. 1-888-473-5297 | 1700 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1500 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 1070 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 148 |
VARISTOR, SMD, 39V | element14 |
Varistor SMD 39V | RS |
Varistor, Smd, 39V | Newark Electronics |
Var 25VAC/31VDC 125A 39V SMD Embossed T/R | Future Electronics |
Var 25VAC 31VDC 125A 39V SMD Embossed T/R | Avnet America |
ZNR Series Surge Absorber 2.5A, Clamping 77V, Varistor 39V | Panasonic Electronic Components ERZVF2M390 | RS Americas |
31VDC 25VAC 125A 1.5J 77V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a ERZVF2M390?
Additional datasheets, footprints and schematics for ERZVF2M390 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M390 fall under?
The ERZVF2M390 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor SMD type Series VF.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M390 when available in the Varistor SMD type Series VF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M390 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ERZVF2M390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M390 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M390?
You can fill out our help required form which you can use to request a quote for ERZVF2M390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.