Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Series | Series SMD |
---|---|
Element Size | VF Series |
Lead Type | SMD |
Width (mm) | 6 |
Thickness [SMD: Length] (mm) | 8 |
Height (mm) | 3.2 |
Varistor Voltage (V) | 330 |
Varistor Voltage (Range) (V) | 297 to 363 |
Maximum Allowable Voltage ACrms (V) | 210 |
Maximum Allowable Voltage DC (V) | 270 |
Clamping Voltage (Max.) (V) | 545 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 8 |
Maximum Peak Current (8/20 µs) (A) | 300 |
Packaging | Emboss Taping |
Weight (Typ.) (g) | 0.4 |
Varistor SMD 330V | RS |
Varistor, 330V, 300A, 595V, Full Reel | Newark Electronics |
Var 210VAC/270VDC 300A 330V SMD Embossed T/R | Avnet America |
ZNR Series Metal Oxide Varistor 10A, Clamping 545V, Varistor 330V | Panasonic Electronic Components ERZVF2M331 | RS Americas |
VARISTOR, SMD, 330V | Farnell |
Where can I find additional details, specifications and documents for a ERZVF2M331?
Additional datasheets, footprints and schematics for ERZVF2M331 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M331 fall under?
The ERZVF2M331 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor SMD type Series VF.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M331 when available in the Varistor SMD type Series VF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M331 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M331 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZVF2M331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M331 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M331?
You can fill out our help required form which you can use to request a quote for ERZVF2M331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.