Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series SMD |
---|---|
Element Size | VF Series |
Lead Type | SMD |
Width (mm) | 6 |
Thickness [SMD: Length] (mm) | 8 |
Height (mm) | 3.2 |
Varistor Voltage (V) | 33 |
Varistor Voltage (Range) (V) | 30 to 36 |
Maximum Allowable Voltage ACrms (V) | 20 |
Maximum Allowable Voltage DC (V) | 26 |
Clamping Voltage (Max.) (V) | 65 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 1.2 |
Maximum Peak Current (8/20 µs) (A) | 125 |
Packaging | Emboss Taping |
Weight (Typ.) (g) | 0.4 |
Varistor, 125A, Znr, 65V, Smd | Newark Electronics |
Varistors 33V 125A SMD SUR ABSORB ZNR VF | Future Electronics |
Var 20VAC 26VDC 125A 33V SMD Embossed T/R | Avnet America |
Varistor SMD 33V | Panasonic Electronic Components ERZVF2M330 | RS Americas |
VARISTOR, SMD, 33V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-VF2M330?
Additional datasheets, footprints and schematics for ERZ-VF2M330 are listed on our Part Details page. You can also find images and similar parts to ERZ-VF2M330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-VF2M330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-VF2M330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-VF2M330 fall under?
The ERZ-VF2M330 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor SMD type Series VF.
Can I view similar or alternative parts?
You can view similar parts to ERZ-VF2M330 when available in the Varistor SMD type Series VF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-VF2M330 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-VF2M330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-VF2M330 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZ-VF2M330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-VF2M330 often in real-time on the comparison pages.
What if I can't find stock of ERZ-VF2M330?
You can fill out our help required form which you can use to request a quote for ERZ-VF2M330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.