Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 175V |
---|---|
Voltage Rating V DC | 225V |
Product Range | - |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | SMD |
Varistor Type | High Surge Current |
Peak Surge Current @ 8/20µs | 600A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 12J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 455V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 600A |
Varistor Voltage | 270V |
Voltage Rating Vac:150V | Newark Electronics |
VF Series 150 VAC/200 VDC Surface Mount Surge Absorber | Future Electronics |
Var 150VAC 200VDC 600A 240V SMD Embossed T/R | Avnet America |
ZNR Series Metal Oxide Varistor 10A, Clamping 395V, Varistor 240V | Panasonic Electronic Components ERZVF2M241 | RS Americas |
VARISTOR, SMD, 240V | Farnell |
Where can I find additional details, specifications and documents for a ERZVF2M241?
Additional datasheets, footprints and schematics for ERZVF2M241 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M241 fall under?
The ERZVF2M241 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M241 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M241 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M241 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZVF2M241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M241 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M241?
You can fill out our help required form which you can use to request a quote for ERZVF2M241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.