Status: | Unknown |
---|---|
Series: | ZNR VF Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
510
in stock
|
Buy Now | |
element14
from US$0.70
|
510
in stock
|
Buy Now | |
Farnell
from US$0.65
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 130V |
---|---|
Voltage Rating V DC | 170V |
Product Range | ZNR VF Series |
Clamping Voltage Vc Max | 340V |
Varistor Case Style | SMD |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 600A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 8J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 340V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 600A |
Varistor Voltage | 200V |
Varistor, Smd, 200V | Newark Electronics |
VARISTOR, SMD, 200V | element14 |
Varistor SMD 200V | RS |
ERZ-VF Series 130 Vrms 170 VDC 600 A 200 V Surface Mount Surge Absorber | Future Electronics |
Var 130VAC/170VDC 600A 200V SMD Embossed T/R | Avnet America |
ZNR Series Surge Absorber 10A, Clamping 340V, Varistor 200V | Panasonic Electronic Components ERZVF2M201 | RS Americas |
Where can I find additional details, specifications and documents for a ERZVF2M201?
Additional datasheets, footprints and schematics for ERZVF2M201 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M201 fall under?
The ERZVF2M201 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M201 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M201 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M201 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ERZVF2M201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M201 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M201?
You can fill out our help required form which you can use to request a quote for ERZVF2M201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.