Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
TTI Europe
from US$0.53
|
14,000
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series SMD |
---|---|
Element Size | VF Series |
Lead Type | SMD |
Width (mm) | 6 |
Thickness [SMD: Length] (mm) | 8 |
Height (mm) | 3.2 |
Varistor Voltage (V) | 120 |
Varistor Voltage (Range) (V) | 108 to 132 |
Maximum Allowable Voltage ACrms (V) | 75 |
Maximum Allowable Voltage DC (V) | 100 |
Clamping Voltage (Max.) (V) | 200 |
Power Rating (W) | 0.25 |
Maximum Energy (2ms) (J) | 5 |
Maximum Peak Current (8/20 µs) (A) | 600 |
Packaging | Emboss Taping |
Weight (Typ.) (g) | 0.4 |
75 VAC 5J 200 V-CLMP | TTI Europe |
ERZV DC=100V CL=200V 5J | Rutronik |
Varistor SMD 120V | RS |
Varistor, Smd, 120V | Newark Electronics |
Var 75VAC/100VDC 600A 120V SMD T/R | Future Electronics |
Var 75VAC 100VDC 600A 120V SMD Embossed T/R | Avnet America |
Varistor SMD 120V | Panasonic Electronic Components ERZVF2M121 | RS Americas |
VARISTOR, SMD, 120V | element14 |
Where can I find additional details, specifications and documents for a ERZVF2M121?
Additional datasheets, footprints and schematics for ERZVF2M121 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M121 fall under?
The ERZVF2M121 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor SMD type Series VF.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M121 when available in the Varistor SMD type Series VF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M121 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M121 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ERZVF2M121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M121 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M121?
You can fill out our help required form which you can use to request a quote for ERZVF2M121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.