Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
4,210
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
195
in stock
|
Buy Now | |
element14
from US$0.66
|
195
in stock
|
Buy Now | |
Farnell
from US$0.63
|
195
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series SMD |
---|---|
Element Size | VF Series |
Lead Type | SMD |
Width (mm) | 6 |
Thickness [SMD: Length] (mm) | 8 |
Height (mm) | 3.2 |
Varistor Voltage (V) | 100 |
Varistor Voltage (Range) (V) | 90 to 110 |
Maximum Allowable Voltage ACrms (V) | 60 |
Maximum Allowable Voltage DC (V) | 85 |
Clamping Voltage (Max.) (V) | 165 |
Power Rating (W) | 0.25 |
Maximum Energy (2ms) (J) | 4 |
Maximum Peak Current (8/20 µs) (A) | 600 |
Packaging | Emboss Taping |
Weight (Typ.) (g) | 0.4 |
Varistor SMD 100V | RS |
Varistors 100V 600A VFM ZNR SURGE ABSORBER | Future Electronics |
Varistor, Smd, 100V | Newark Electronics |
VARISTOR, SMD, 100V | element14 |
Var 60VAC/85VDC 600A 100V SMD Embossed T/R | Avnet America |
ZNR Series Surge Absorber 10A, Clamping 165V, Varistor 100V | Panasonic Electronic Components ERZVF2M101 | RS Americas |
Where can I find additional details, specifications and documents for a ERZVF2M101?
Additional datasheets, footprints and schematics for ERZVF2M101 are listed on our Part Details page. You can also find images and similar parts to ERZVF2M101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVF2M101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVF2M101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVF2M101 fall under?
The ERZVF2M101 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor SMD type Series VF.
Can I view similar or alternative parts?
You can view similar parts to ERZVF2M101 when available in the Varistor SMD type Series VF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVF2M101 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVF2M101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVF2M101 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZVF2M101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVF2M101 often in real-time on the comparison pages.
What if I can't find stock of ERZVF2M101?
You can fill out our help required form which you can use to request a quote for ERZVF2M101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.