Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 5.6 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 430 |
Varistor Voltage (Range) (V) | 387 to 473 |
Maximum Allowable Voltage ACrms (V) | 275 |
Maximum Allowable Voltage DC (V) | 350 |
Clamping Voltage (Max.) (V) | 710 |
Power Rating (W) | 0.25 |
Maximum Energy (2ms) (J) | 27.5 |
Maximum Peak Current (8/20 µs) (A) | 1750 |
Capacitance (Max) (pF) | 120 |
Packaging | Flat Box Taping |
Weight (Typ.) (g) | 0.8 |
ERZV 7mm DC=350V CL=710V 40J | Rutronik |
Znr Mov Transient/Surge Absorbers,type D Rohs Compliant: Yes |Panasonic ERZ-VA7D431 | Newark Electronics |
Var 275VAC/350VDC 1750A 430V Radial T/R | Avnet America |
VARISTOR, ZNR, 710V, DISC 7MM | Farnell |
Where can I find additional details, specifications and documents for a ERZVA7D431?
Additional datasheets, footprints and schematics for ERZVA7D431 are listed on our Part Details page. You can also find images and similar parts to ERZVA7D431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZVA7D431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZVA7D431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZVA7D431 fall under?
The ERZVA7D431 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZVA7D431 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZVA7D431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZVA7D431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZVA7D431 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERZVA7D431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZVA7D431 often in real-time on the comparison pages.
What if I can't find stock of ERZVA7D431?
You can fill out our help required form which you can use to request a quote for ERZVA7D431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.