Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 20 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 22.5 |
Thickness [SMD: Length] (mm) | 9 |
Height (mm) | 25.5 |
Varistor Voltage (V) | 910 |
Varistor Voltage (Range) (V) | 819 to 1001 |
Maximum Allowable Voltage ACrms (V) | 550 |
Maximum Allowable Voltage DC (V) | 745 |
Clamping Voltage (Max.) (V) | 1500 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 360 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 500 |
Packaging | Bulk |
Weight (Typ.) (g) | 10.1 |
Voltage Rating Vac:550V | Newark Electronics |
Var 550VAC/745VDC 7500A 910V Radial Bulk | Avnet America |
VARISTOR, 20MM DISC, 910V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D911?
Additional datasheets, footprints and schematics for ERZV20D911 are listed on our Part Details page. You can also find images and similar parts to ERZV20D911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D911 fall under?
The ERZV20D911 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D911 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D911 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D911 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERZV20D911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D911 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D911?
You can fill out our help required form which you can use to request a quote for ERZV20D911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.