Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Avnet America
from US$0.54
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 50V |
---|---|
Voltage Rating V DC | 65V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 135V |
Varistor Case Style | Disc 20mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 10kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 56J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 135V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 10kA |
Varistor Voltage @ 1mA | 82V |
Var 50VAC/65VDC 10000A 82V Radial Bulk | Avnet America |
Varistor, 20Mm Disc, 82V | Newark Electronics |
ZNR Series 82VDC 50V RMS 135V Clamp 10 kA 7500 pF Through Hole Varistor | Future Electronics |
Varistor 20mm Disc 82V | Panasonic Electronic Components ERZV20D820 | RS Americas |
VARISTOR, 20MM DISC, 82V | element14 |
Where can I find additional details, specifications and documents for a ERZV20D820?
Additional datasheets, footprints and schematics for ERZV20D820 are listed on our Part Details page. You can also find images and similar parts to ERZV20D820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D820 fall under?
The ERZV20D820 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D820 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D820 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D820 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ERZV20D820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D820 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D820?
You can fill out our help required form which you can use to request a quote for ERZV20D820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.