Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$0.54
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | V Series |
Clamping Voltage Vc Max | 93V |
Varistor Case Style | Disc 20mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 3kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 34J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 93V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 3kA |
Varistor Voltage @ 1mA | 47V |
ERZ-V Series ╪20 mm 3 kA 47 V Radial Straight Leads Transient/Surge Absorber | Future Electronics |
Varistor 20mm Disc 47V | RS |
Varistor, 47V, 3Ka, 93V, 20Mm Disc | Newark Electronics |
Var 30VAC 38VDC 3000A 47V Thru-Hole Bulk | Avnet America |
ZNR Transient/Surge Absorbers | RS Americas |
VARISTOR, 20MM DISC, 47V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D470?
Additional datasheets, footprints and schematics for ERZV20D470 are listed on our Part Details page. You can also find images and similar parts to ERZV20D470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D470 fall under?
The ERZV20D470 is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D470 when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D470 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D470 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZV20D470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D470 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D470?
You can fill out our help required form which you can use to request a quote for ERZV20D470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.