Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
534
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
1,875
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
750
in stock
|
Buy Now | |
element14
from US$1.15
|
750
in stock
|
Buy Now | |
Farnell
from US$1.07
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
731
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
527
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
111
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 275V |
---|---|
Voltage Rating V DC | 350V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | Disc 20mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 10kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 303J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 710V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 10kA |
Varistor Voltage @ 1mA | 430V |
Varistor ZNR Ø21,5mm 275V 430V 10000A | Schukat Electronic |
Varistor, 20Mm Disc, 430V | Newark Electronics |
VARISTOR, 20MM DISC, 430V | element14 |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor 20mm Disc 430V | RS |
ZNR Transient/Surge Absorbers, Type D | Panasonic Electronic Components ERZ-V20D431 | RS Americas |
V Series 350 VDC 275 Vrms Radial Transient Surge Absorber | Future Electronics |
Var 275VAC/350VDC 10000A 430V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZV20D431?
Additional datasheets, footprints and schematics for ERZV20D431 are listed on our Part Details page. You can also find images and similar parts to ERZV20D431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D431 fall under?
The ERZV20D431 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D431 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D431 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ERZV20D431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D431 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D431?
You can fill out our help required form which you can use to request a quote for ERZV20D431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.