Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 20 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 21.5 |
Thickness [SMD: Length] (mm) | 5.5 |
Height (mm) | 24.5 |
Varistor Voltage (V) | 39 |
Varistor Voltage (Range) (V) | 35 to 43 |
Maximum Allowable Voltage ACrms (V) | 25 |
Maximum Allowable Voltage DC (V) | 31 |
Clamping Voltage (Max.) (V) | 77 |
Power Rating (W) | 0.2 |
Maximum Energy (2ms) (J) | 25 |
Maximum Peak Current (8/20 µs) (A) | 3000 |
Capacitance (Max) (pF) | 13800 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.5 |
Varistor 20mm Disc 39V | RS |
Varistor, 39V, 3Ka, 77V, 20Mm Disc | Newark Electronics |
V Series 35 V 3000 A 20 mm Varistor MOV | Future Electronics |
Var 25VAC/31VDC 3000A 39V Radial Bulk | Avnet America |
ZNR Transient/Surge Absorbers | RS Americas |
3K A 25 J 77 V-CLAMP 39 V | TTI Europe |
VARISTOR, 20MM DISC, 39V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V20D390?
Additional datasheets, footprints and schematics for ERZ-V20D390 are listed on our Part Details page. You can also find images and similar parts to ERZ-V20D390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V20D390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V20D390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V20D390 fall under?
The ERZ-V20D390 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V20D390 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V20D390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V20D390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V20D390 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZ-V20D390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V20D390 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V20D390?
You can fill out our help required form which you can use to request a quote for ERZ-V20D390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.