Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 20 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 21.5 |
Thickness [SMD: Length] (mm) | 5.9 |
Height (mm) | 24.5 |
Varistor Voltage (V) | 330 |
Varistor Voltage (Range) (V) | 297 to 363 |
Maximum Allowable Voltage ACrms (V) | 210 |
Maximum Allowable Voltage DC (V) | 270 |
Clamping Voltage (Max.) (V) | 545 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 160 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 1100 |
Packaging | Bulk |
Weight (Typ.) (g) | 4.8 |
Varistor 20mm Disc 330V | RS |
Varistor, 20Mm Disc, 330V | Newark Electronics |
Var 210VAC/270VDC 10000A 330V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 1.1nF 100A, Clamping 545V, Varistor 330V | Panasonic Electronic Components ERZV20D331 | RS Americas |
VARISTOR, 20MM DISC, 330V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D331?
Additional datasheets, footprints and schematics for ERZV20D331 are listed on our Part Details page. You can also find images and similar parts to ERZV20D331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D331 fall under?
The ERZV20D331 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D331 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D331 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D331 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ERZV20D331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D331 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D331?
You can fill out our help required form which you can use to request a quote for ERZV20D331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.