Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
598
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 20 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 21.5 |
Thickness [SMD: Length] (mm) | 5.6 |
Height (mm) | 24.5 |
Varistor Voltage (V) | 270 |
Varistor Voltage (Range) (V) | 247 to 303 |
Maximum Allowable Voltage ACrms (V) | 175 |
Maximum Allowable Voltage DC (V) | 225 |
Clamping Voltage (Max.) (V) | 455 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 135 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 1300 |
Packaging | Bulk |
Weight (Typ.) (g) | 4.4 |
Master Electronics United States Tel. 1-888-473-5297 | 850 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 750 |
Arrow Electronics United States Tel. 1-855-326-4757 | 286 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 258 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 195 |
Varistor 20mm Disc 270V | RS |
Varistor, 270V, 10Ka, 455V, 20Mm Disc | Newark Electronics |
V Series 225 VDC 175 V RMS 270 V 10 kA Through Hole Transient/Surge Absorber | Future Electronics |
Var 175VAC/225VDC 10000A 270V Radial Bulk | Avnet America |
Metal Oxide Varistor 1.3nF 100A, Clamping 455V, Varistor 270V | Panasonic Electronic Components ERZV20D271 | RS Americas |
VARISTOR, 20MM DISC, 270V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D271?
Additional datasheets, footprints and schematics for ERZV20D271 are listed on our Part Details page. You can also find images and similar parts to ERZV20D271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D271 fall under?
The ERZV20D271 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D271 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D271 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D271 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZV20D271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D271 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D271?
You can fill out our help required form which you can use to request a quote for ERZV20D271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.