Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 20 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 15 |
Lead Diameter (mm) | 1 |
Width (mm) | 23.5 |
Thickness [SMD: Length] (mm) | 14.8 |
Height (mm) | 28 |
Varistor Voltage (V) | 1800 |
Varistor Voltage (Range) (V) | 1700 to 1980 |
Maximum Allowable Voltage ACrms (V) | 1000 |
Maximum Allowable Voltage DC (V) | 1465 |
Clamping Voltage (Max.) (V) | 2970 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 720 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 250 |
Packaging | Bulk |
Weight (Typ.) (g) | 18.6 |
Varistor, Znr, 2.97Kv, Disc 20Mm | Newark Electronics |
Var 1000VAC/1465VDC 7500A 1800V Radial Bulk | Future Electronics |
VARISTOR, 20MM DISC, 1800V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D182?
Additional datasheets, footprints and schematics for ERZV20D182 are listed on our Part Details page. You can also find images and similar parts to ERZV20D182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D182 fall under?
The ERZV20D182 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D182 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D182 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D182 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERZV20D182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D182 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D182?
You can fill out our help required form which you can use to request a quote for ERZV20D182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.