Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Voltage Rating VAC | 95V |
---|---|
Voltage Rating V DC | 125V |
Product Range | - |
Clamping Voltage Vc Max | 250V |
Varistor Case Style | Disc 20mm |
Varistor Type | High Surge Current |
Peak Surge Current @ 8/20µs | 10kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 106J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 250V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 10kA |
Varistor Voltage @ 1mA | 150V |
Var 95VAC/125VDC 10000A 150V Radial Bulk | Avnet America |
Varistor 20mm Disc 150V | RS |
Varistor, 150V, 10Ka, 250V, 20Mm Disc | Newark Electronics |
ZNR Series Metal Oxide Varistor 4.5nF 100A, Clamping 250V, Varistor 150V | Panasonic Electronic Components ERZV20D151 | RS Americas |
VARISTOR, 20MM DISC, 150V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D151?
Additional datasheets, footprints and schematics for ERZV20D151 are listed on our Part Details page. You can also find images and similar parts to ERZV20D151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D151 fall under?
The ERZV20D151 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D151 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D151 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D151 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ERZV20D151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D151 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D151?
You can fill out our help required form which you can use to request a quote for ERZV20D151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.