Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Series | Series V |
---|---|
Element Size | 20 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 21.5 |
Thickness [SMD: Length] (mm) | 5.1 |
Height (mm) | 24.5 |
Varistor Voltage (V) | 100 |
Varistor Voltage (Range) (V) | 90 to 110 |
Maximum Allowable Voltage ACrms (V) | 60 |
Maximum Allowable Voltage DC (V) | 85 |
Clamping Voltage (Max.) (V) | 165 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 50 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 6500 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.4 |
Varistor 20mm Disc 100V | RS |
Var 60VAC/85VDC 10000A 100V Radial Bulk | Avnet America |
Voltage Rating Vac:60Vrms | Newark Electronics |
ERZ-V Series 85 VDC 60 VACrms 165 V Clamp 10 kA 6500 pF Transient/Surge Absorber | Future Electronics |
ZNR Series Surge Absorber 6.5nF 100A, Clamping 165V, Varistor 100V | Panasonic Electronic Components ERZV20D101 | RS Americas |
VARISTOR, 20MM DISC, 100V | Farnell |
Where can I find additional details, specifications and documents for a ERZV20D101?
Additional datasheets, footprints and schematics for ERZV20D101 are listed on our Part Details page. You can also find images and similar parts to ERZV20D101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV20D101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV20D101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV20D101 fall under?
The ERZV20D101 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV20D101 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV20D101 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV20D101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV20D101 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ERZV20D101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV20D101 often in real-time on the comparison pages.
What if I can't find stock of ERZV20D101?
You can fill out our help required form which you can use to request a quote for ERZV20D101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.