Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,725
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,074
in stock
|
Buy Now | |
element14
from US$0.17
|
1,074
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,074
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
91
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 40V |
---|---|
Voltage Rating V DC | 56V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 135V |
Varistor Case Style | Disc 14mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 20J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 135V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 2kA |
Varistor Voltage @ 1mA | 68V |
Varistor 14mm Disc 68V | RS |
Varistor ZNR Ø15,5mm 40V 68V 2.000A | Schukat Electronic |
Varistor, 14Mm Disc, 68V | Newark Electronics |
VARISTOR, 14MM DISC, 68V | element14 |
Var 40VAC/56VDC 2000A 68V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 5.5nF 10A, Clamping 135V, Varistor 68V | Panasonic Electronic Components ERZV14D680 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV14D680?
Additional datasheets, footprints and schematics for ERZV14D680 are listed on our Part Details page. You can also find images and similar parts to ERZV14D680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D680 fall under?
The ERZV14D680 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D680 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D680 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D680 have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZV14D680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D680 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D680?
You can fill out our help required form which you can use to request a quote for ERZV14D680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.