Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
140
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
1,500
in stock
|
Buy Now | |
Newark Electronics
-
|
900
in stock
|
Buy Now | |
Avnet America
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 16 |
Thickness [SMD: Length] (mm) | 7.1 |
Height (mm) | 19 |
Varistor Voltage (V) | 620 |
Varistor Voltage (Range) (V) | 558 to 682 |
Maximum Allowable Voltage ACrms (V) | 385 |
Maximum Allowable Voltage DC (V) | 505 |
Clamping Voltage (Max.) (V) | 1025 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 136 |
Maximum Peak Current (8/20 µs) (A) | 5000 |
Capacitance (Max) (pF) | 330 |
Packaging | Bulk |
Weight (Typ.) (g) | 4 |
385 VAC 190.0J | TTI Europe |
Surge Absorber-Radial | RS |
Voltage Rating Vac:385V | Newark Electronics |
Var 385VAC/505VDC 5000A 620V Radial Bulk | Avnet America |
Surge Absorber 330pF 50A, Clamping 1025V, Varistor 620V | Panasonic Electronic Components ERZV14D621 | RS Americas |
VARISTOR, 14MM DISC, 620V | Farnell |
Where can I find additional details, specifications and documents for a ERZV14D621?
Additional datasheets, footprints and schematics for ERZV14D621 are listed on our Part Details page. You can also find images and similar parts to ERZV14D621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D621 fall under?
The ERZV14D621 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D621 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D621 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D621 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for ERZV14D621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D621 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D621?
You can fill out our help required form which you can use to request a quote for ERZV14D621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.