Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 5 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 47 |
Varistor Voltage (Range) (V) | 42 to 52 |
Maximum Allowable Voltage ACrms (V) | 30 |
Maximum Allowable Voltage DC (V) | 38 |
Clamping Voltage (Max.) (V) | 93 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 11 |
Maximum Peak Current (8/20 µs) (A) | 2000 |
Capacitance (Max) (pF) | 6750 |
Packaging | Bulk |
Weight (Typ.) (g) | 2 |
Varistor ZNR Ø15,5mm 30V 47V 2.000A | Schukat Electronic |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor 14mm Disc 47V | RS |
Voltage Rating Vac:30V | Newark Electronics |
V Series 38 VDC 30 V RMS 47 V 2 kA Through Hole Transient/Surge Absorber | Future Electronics |
Var 30VAC/38VDC 2000A 47V Radial Bulk | Avnet America |
VARISTOR, 14MM DISC, 47V | Farnell |
Where can I find additional details, specifications and documents for a ERZV14D470?
Additional datasheets, footprints and schematics for ERZV14D470 are listed on our Part Details page. You can also find images and similar parts to ERZV14D470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D470 fall under?
The ERZV14D470 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D470 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D470 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D470 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ERZV14D470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D470 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D470?
You can fill out our help required form which you can use to request a quote for ERZV14D470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.