Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
160
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
27,900
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,921
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,487
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
675
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
150
in stock
|
Buy Now | |
element14
from US$0.38
|
125
in stock
|
Buy Now | |
Farnell
from US$0.36
|
125
in stock
|
Buy Now | |
Conrad
from US$0.53
|
62
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,400
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 6 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 430 |
Varistor Voltage (Range) (V) | 387 to 473 |
Maximum Allowable Voltage ACrms (V) | 275 |
Maximum Allowable Voltage DC (V) | 350 |
Clamping Voltage (Max.) (V) | 710 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 110 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 450 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.1 |
275 VAC 155.0J | TTI Europe |
Panasonic Varistor 275VAC, 350VDC | Distrelec |
Varistor, 430V, 6Ka, 710, 14Mm Disc | Newark Electronics |
Varistor ZNR Ø15,5mm 275V 430V 6.000A | Schukat Electronic |
Varistor 14mm Disc 430V | RS |
ERZV 14mm DC=350V CL=710V 155J | Rutronik |
VARISTOR, 14MM DISC, 430V | element14 |
Operating voltage (AC max.): 275 V | Conrad |
Var 275VAC/350VDC 6000A 430V Radial Bulk | Avnet Abacus |
V Series 350 V 275 V RMS 710 V Clamp 450 pF Radial Lead Varistor | Future Electronics |
Where can I find additional details, specifications and documents for a ERZ-V14D431?
Additional datasheets, footprints and schematics for ERZ-V14D431 are listed on our Part Details page. You can also find images and similar parts to ERZ-V14D431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V14D431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V14D431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V14D431 fall under?
The ERZ-V14D431 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V14D431 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V14D431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V14D431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V14D431 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Schukat Electronic and RS have stock available or on a lead time for ERZ-V14D431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V14D431 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V14D431?
You can fill out our help required form which you can use to request a quote for ERZ-V14D431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.