Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 5.8 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 390 |
Varistor Voltage (Range) (V) | 351 to 429 |
Maximum Allowable Voltage ACrms (V) | 250 |
Maximum Allowable Voltage DC (V) | 320 |
Clamping Voltage (Max.) (V) | 650 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 100 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 500 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.9 |
Varistor ZNR Ø15,5mm 250V 390V 6.000A | Schukat Electronic |
Var 250VAC/320VDC 6000A 390V Radial Bulk | Future Electronics |
Varistor 14mm Disc 390V | RS |
Voltage Rating Vac:250Vrms | Newark Electronics |
Var 250VAC 320VDC 6000A 390V Thru-Hole Bulk | Avnet America |
ZNR Transient/Surge Absorbers | RS Americas |
VARISTOR, 14MM DISC, 390V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V14D391?
Additional datasheets, footprints and schematics for ERZ-V14D391 are listed on our Part Details page. You can also find images and similar parts to ERZ-V14D391 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V14D391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V14D391 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V14D391 fall under?
The ERZ-V14D391 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V14D391 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V14D391 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V14D391 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V14D391 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for ERZ-V14D391.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V14D391 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V14D391?
You can fill out our help required form which you can use to request a quote for ERZ-V14D391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.