Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,725
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
5,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
901
in stock
|
Buy Now | |
element14
from US$0.31
|
901
in stock
|
Buy Now | |
Farnell
from US$0.30
|
901
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 4.9 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 39 |
Varistor Voltage (Range) (V) | 35 to 43 |
Maximum Allowable Voltage ACrms (V) | 25 |
Maximum Allowable Voltage DC (V) | 31 |
Clamping Voltage (Max.) (V) | 77 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 9.4 |
Maximum Peak Current (8/20 µs) (A) | 2000 |
Capacitance (Max) (pF) | 7000 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.8 |
Varistor ZNR Ø15,5mm 25V 39V 2.000A | Schukat Electronic |
Varistor 14mm Disc 39V | RS |
Varistor, 14Mm Disc, 39V | Newark Electronics |
VARISTOR, 14MM DISC, 39V | element14 |
ERZV 14mm DC=31V CL=77V 11J | Rutronik |
Var 25VAC/31VDC 2000A 39V Radial Bulk | Future Electronics |
Var 25VAC 31VDC 2000A 39V Thru-Hole Bulk | Avnet America |
ZNR Series Surge Absorber 7nF 10A, Clamping 77V, Varistor 39V | Panasonic Electronic Components ERZV14D390 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV14D390?
Additional datasheets, footprints and schematics for ERZV14D390 are listed on our Part Details page. You can also find images and similar parts to ERZV14D390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D390 fall under?
The ERZV14D390 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D390 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D390 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZV14D390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D390 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D390?
You can fill out our help required form which you can use to request a quote for ERZV14D390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.